Panasonic Res, 118R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1180V

Description
RES, 118R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 118R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 118R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1605
Res, 118R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1605
RES, 118R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 118R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8310
Res, 118R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8310
RES, 118R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 118R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1605
Product Name Res, 118R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers