Panasonic Res, 11K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1132V

Description
RES, 11K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 11K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8306
Res, 11K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8306
RES, 11K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 11K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1601
Res, 11K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1601
RES, 11K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 11K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8306
Product Name Res, 11K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details