Panasonic Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1071V

Description
RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1594
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1594
RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8299
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8299
RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1594
Product Name Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details