Panasonic Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB1000V

Description
RES, 100R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8288
Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8288
RES, 100R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 100R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1583
Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1583
RES, 100R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 100R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8288
Product Name Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers