Panasonic Res, 732K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB7323V

Description
RES, 732K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:732kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 732K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:732kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7091
Res, 732K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7091
RES, 732K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:732kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 732K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:732kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1581
Res, 732K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1581
RES, 732K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:732kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 732K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:732kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7091
Product Name Res, 732K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 732000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers