Panasonic Res, 665K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB6653V

Description
RES, 665K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 665K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1576
Res, 665K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1576
RES, 665K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 665K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7086
Res, 665K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7086
RES, 665K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 665K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:665kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1576
Product Name Res, 665K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 665000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details