Panasonic Res, 634K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB6343V

Description
RES, 634K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:634kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 634K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:634kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 634K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1574
Res, 634K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1574
RES, 634K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:634kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 634K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:634kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 634K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7084
Res, 634K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7084
RES, 634K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:634kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 634K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:634kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1574
Product Name Res, 634K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 634000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers