Panasonic Res, 604K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB6043V

Description
RES, 604K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 604K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7081
Res, 604K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7081
RES, 604K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 604K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1571
Res, 604K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1571
RES, 604K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 604K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7081
Product Name Res, 604K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers