Panasonic Res, 590K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB5903V

Description
RES, 590K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 590K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 590K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1570
Res, 590K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1570
RES, 590K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 590K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7080
Res, 590K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7080
RES, 590K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 590K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:590kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1570
Product Name Res, 590K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 590000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers