Panasonic Res, 549K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB5493V

Description
RES, 549K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:549kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 549K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:549kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 549K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7077
Res, 549K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7077
RES, 549K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:549kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 549K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:549kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1566
Res, 549K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1566
RES, 549K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:549kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 549K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:549kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7077
Product Name Res, 549K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 549000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details