Panasonic Res, 510K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB5103V

Description
RES, 510K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 510K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1562
Res, 510K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1562
RES, 510K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 510K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7073
Res, 510K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7073
RES, 510K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 510K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1562
Product Name Res, 510K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 510000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers