Panasonic Res, 499K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB4993V

Description
RES, 499K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 499K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7072
Res, 499K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7072
RES, 499K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 499K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1561
Res, 499K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1561
RES, 499K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 499K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7072
Product Name Res, 499K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details