Panasonic Res, 470K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB4703V

Description
RES, 470K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 470K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8286
Res, 470K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8286
RES, 470K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 470K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1558
Res, 470K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1558
RES, 470K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 470K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8286
Product Name Res, 470K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details