Panasonic Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB4303V

Description
RES, 430K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 430K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7066
Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7066
RES, 430K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 430K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1553
Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1553
RES, 430K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 430K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7066
Product Name Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers