Panasonic Res, 348K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB3483V

Description
RES, 348K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 348K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1542
Res, 348K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1542
RES, 348K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 348K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7056
Res, 348K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7056
RES, 348K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 348K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1542
Product Name Res, 348K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers