Panasonic Res, 324K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB3243V

Description
RES, 324K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 324K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4116
Res, 324K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4116
RES, 324K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 324K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1538
Res, 324K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1538
RES, 324K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 324K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:324kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4116
Product Name Res, 324K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 324000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers