Panasonic Res, 294K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB2943V

Description
RES, 294K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 294K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 294K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1533
Res, 294K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1533
RES, 294K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 294K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7051
Res, 294K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7051
RES, 294K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 294K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1533
Product Name Res, 294K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 294000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details