Panasonic Res, 280K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB2803V

Description
RES, 280K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:280kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 280K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:280kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1531
Res, 280K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1531
RES, 280K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:280kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 280K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:280kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7049
Res, 280K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7049
RES, 280K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:280kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 280K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:280kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1531
Product Name Res, 280K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers