Panasonic Res, 267K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB2673V

Description
RES, 267K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:267kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 267K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:267kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 267K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1528
Res, 267K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1528
RES, 267K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:267kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 267K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:267kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7047
Res, 267K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7047
RES, 267K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:267kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 267K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:267kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1528
Product Name Res, 267K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 267000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers