Panasonic Res, 200K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB2003V

Description
RES, 200K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 200K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1514
Res, 200K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1514
RES, 200K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 200K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7035
Res, 200K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7035
RES, 200K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 200K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1514
Product Name Res, 200K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details