Panasonic Res, 187K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1873V

Description
RES, 187K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 187K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7033
Res, 187K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7033
RES, 187K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 187K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1511
Res, 187K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1511
RES, 187K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 187K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7033
Product Name Res, 187K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 187000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details