Panasonic Res, 182K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1823V

Description
RES, 182K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 182K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7032
Res, 182K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7032
RES, 182K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 182K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1510
Res, 182K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1510
RES, 182K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 182K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:182kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7032
Product Name Res, 182K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 182000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details