Panasonic Res, 178K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1783V

Description
RES, 178K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 178K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1508
Res, 178K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1508
RES, 178K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 178K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7031
Res, 178K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7031
RES, 178K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 178K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1508
Product Name Res, 178K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 178000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details