Panasonic Res, 174K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1743V

Description
RES, 174K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 174K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7030
Res, 174K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7030
RES, 174K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 174K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1507
Res, 174K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1507
RES, 174K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 174K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7030
Product Name Res, 174K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers