Panasonic Res, 169K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1693V

Description
RES, 169K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 169K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 169K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1506
Res, 169K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1506
RES, 169K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 169K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7029
Res, 169K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7029
RES, 169K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 169K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1506
Product Name Res, 169K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers