Panasonic Res, 165K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1653V

Description
RES, 165K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 165K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7028
Res, 165K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7028
RES, 165K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 165K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1505
Res, 165K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1505
RES, 165K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 165K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7028
Product Name Res, 165K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 165000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details