Panasonic Res, 150K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1503V

Description
RES, 150K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 150K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1500
Res, 150K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1500
RES, 150K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 150K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8280
Res, 150K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8280
RES, 150K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 150K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1500
Product Name Res, 150K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details