Panasonic Res, 137K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1373V

Description
RES, 137K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 137K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4113
Res, 137K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4113
RES, 137K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 137K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1496
Res, 137K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1496
RES, 137K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 137K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4113
Product Name Res, 137K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers