Panasonic Res, 133K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1333V

Description
RES, 133K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 133K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 133K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1495
Res, 133K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1495
RES, 133K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 133K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4112
Res, 133K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4112
RES, 133K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 133K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1495
Product Name Res, 133K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers