Panasonic Res, 113K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6KEB1133V

Description
RES, 113K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 113K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7015
Res, 113K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7015
RES, 113K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 113K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1487
Res, 113K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1487
RES, 113K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 113K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7015
Product Name Res, 113K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 113000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details