RES, 107K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
RES, 107K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AH1485 |
| Product Name | Res, 107K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 107000 ohms |