Panasonic 0.125W 8W Resistor ERA-6EEB1021V

Description
RESISTOR METAL FILM / 1.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film Product overview: ERA-6EEB1021V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6EEB1021V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR METAL FILM / 1.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film Product overview: ERA-6EEB1021V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6EEB1021V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W 8W Resistor - 52-ERA-6EEB1021V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
52-ERA-6EEB1021V
0.125W 8W Resistor 52-ERA-6EEB1021V
RESISTOR METAL FILM / 1.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film Product overview: ERA-6EEB1021V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6EEB1021V can be used for catalog matching and distributor lookup.

RESISTOR METAL FILM / 1.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film Product overview: ERA-6EEB1021V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6EEB1021V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6EEB1021V - 870802-ERA-6EEB1021V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6EEB1021V
870802-ERA-6EEB1021V
Chip Resistor - Surface Mount - ERA-6EEB1021V 870802-ERA-6EEB1021V
Manufacturer: Panasonic Win Source Part Number: 870802-ERA-6EEB1021V Series: ERA-6E Operating Temperature Range: -55°C ~ 125°C Features: 1.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 870802-ERA-6EEB1021V
Series: ERA-6E
Operating Temperature Range: -55°C ~ 125°C
Features: 1.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-6EEB1021V 870802-ERA-6EEB1021V
Product Name 0.125W 8W Resistor Chip Resistor - Surface Mount - ERA-6EEB1021V
Mounting / Packaging 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details