Panasonic Res, 82K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6ARW823V

Description
RES, 82K, 0.05%, 0.125W, METAL FILM/0805; Resistance:82kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 0.05%, 0.125W, METAL FILM/0805; Resistance:82kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic - 50W0917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic
50W0917
Res, 82K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic 50W0917
RES, 82K, 0.05%, 0.125W, METAL FILM/0805; Resistance:82kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 82K, 0.05%, 0.125W, METAL FILM/0805; Resistance:82kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0940 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0940
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0940
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0917 57AK0940
Product Name Res, 82K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers