The Panasonic metal film chip resistor, part number 50W0914, features a resistance value of 7.5 kΩ with a tolerance of ±0.05%. It is rated for a power dissipation of 0.125 W and is housed in an 0805 package size. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions, with a category temperature range of -55°C to +155°C. It complies with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is suitable for applications requiring low current noise and excellent linearity, making it a reliable choice for precision electronic circuits.
RES, 7K5, 0.05%, 0.125W, METAL FILM/0805; Resistance:7.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 50W0914 | 57AK0938 |
| Product Name | Res, 7K5, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 7500 ohms |