Panasonic Res, 56K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6ARW563V

Description
RES, 56K, 0.05%, 0.125W, METAL FILM/0805; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 0.05%, 0.125W, METAL FILM/0805; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic - 50W0909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic
50W0909
Res, 56K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic 50W0909
RES, 56K, 0.05%, 0.125W, METAL FILM/0805; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 56K, 0.05%, 0.125W, METAL FILM/0805; Resistance:56kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0937 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0937
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0937
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0909 57AK0937
Product Name Res, 56K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers