Panasonic Chip Resistor - Surface Mount - ERA-6ARW303V ERA-6ARW303V

Description
Manufacturer: Panasonic Win Source Part Number: 870801-ERA-6ARW303V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 30 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6ARW303P, P20KBGDKR-ND, P30KBSDKR, P30KBSCT, P20KBGTR-ND, P20KBGCT-ND, P30KBSTR, ERA6ARW303V, P20KBGCT, P20KBGTR, P20KBGDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870801-ERA-6ARW303V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 30 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6ARW303P, P20KBGDKR-ND, P30KBSDKR, P30KBSCT, P20KBGTR-ND, P20KBGCT-ND, P30KBSTR, ERA6ARW303V, P20KBGCT, P20KBGTR, P20KBGDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6ARW303V
870801-ERA-6ARW303V
Chip Resistor - Surface Mount - ERA-6ARW303V 870801-ERA-6ARW303V
Manufacturer: Panasonic Win Source Part Number: 870801-ERA-6ARW303V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 30 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6ARW303P, P20KBGDKR-ND, P30KBSDKR, P30KBSCT, P20KBGTR-ND, P20KBGCT-ND, P30KBSTR, ERA6ARW303V, P20KBGCT, P20KBGTR, P20KBGDKR

Manufacturer: Panasonic
Win Source Part Number: 870801-ERA-6ARW303V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 30 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-6ARW303P, P20KBGDKR-ND, P30KBSDKR, P30KBSCT, P20KBGTR-ND, P20KBGCT-ND, P30KBSTR, ERA6ARW303V, P20KBGCT, P20KBGTR, P20KBGDKR

Buy Now Datasheet
SMD 8W Resistor - 52-ERA-6ARW303V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6ARW303V
SMD 8W Resistor 52-ERA-6ARW303V
Res Thin Film 0805 30K Ohm 0.05% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA-6ARW303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARW303V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 30K Ohm 0.05% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA-6ARW303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARW303V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0928 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0928
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0928
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870801-ERA-6ARW303V 52-ERA-6ARW303V 57AK0928
Product Name Chip Resistor - Surface Mount - ERA-6ARW303V SMD 8W Resistor 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 30000 ohms
Tolerance 0.0500 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details