Panasonic Res, Metal Film (Thin Film), 27Kohm, 0.125W, ±0.05%, Full Reel; Resistance Panasonic ERA-6ARW273V

Description
RES, METAL FILM (THIN FILM), 27KOHM, 0.125W, ±0.05%, FULL REEL; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 27KOHM, 0.125W, ±0.05%, FULL REEL; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 27Kohm, 0.125W, ±0.05%, Full Reel; Resistance Panasonic - 50W0893 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27Kohm, 0.125W, ±0.05%, Full Reel; Resistance Panasonic
50W0893
Res, Metal Film (Thin Film), 27Kohm, 0.125W, ±0.05%, Full Reel; Resistance Panasonic 50W0893
RES, METAL FILM (THIN FILM), 27KOHM, 0.125W, ±0.05%, FULL REEL; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27KOHM, 0.125W, ±0.05%, FULL REEL; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 27K, 0.05%, 0.125W, 0805; Resistance Panasonic - 53W3953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27K, 0.05%, 0.125W, 0805; Resistance Panasonic
53W3953
Res, Metal Film (Thin Film), 27K, 0.05%, 0.125W, 0805; Resistance Panasonic 53W3953
RES, METAL FILM (THIN FILM), 27K, 0.05%, 0.125W, 0805; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27K, 0.05%, 0.125W, 0805; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0893 53W3953
Product Name Res, Metal Film (Thin Film), 27Kohm, 0.125W, ±0.05%, Full Reel; Resistance Panasonic Res, Metal Film (Thin Film), 27K, 0.05%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms 27000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details