RES, 22K, 0.05%, 0.125W, METAL FILM/0805; Resistance:22kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES 22K OHM 0.05% 1/8W 0805
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 50W0889 | 57AK0925 | ERA-6ARW223V |
| Product Name | Res, 22K, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 | |
| Resistance Range | 22000 ohms | 22000 ohms |