Panasonic Chip Resistor - Surface Mount ERA-6ARW152V

Description
RES 1.5K OHM 0.05% 1/8W 0805
Datasheet
Description
RES 1.5K OHM 0.05% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6ARW152V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6ARW152V
Chip Resistor - Surface Mount ERA-6ARW152V
RES 1.5K OHM 0.05% 1/8W 0805

RES 1.5K OHM 0.05% 1/8W 0805

Supplier's Site Datasheet
Res, 1K5, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic - 50W0880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic
50W0880
Res, 1K5, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic 50W0880
RES, 1K5, 0.05%, 0.125W, METAL FILM/0805; Resistance:1.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K5, 0.05%, 0.125W, METAL FILM/0805; Resistance:1.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0917 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0917
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0917
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-6ARW152V 50W0880 57AK0917
Product Name Chip Resistor - Surface Mount Res, 1K5, 0.05%, 0.125W, Metal Film/0805; Resistance Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details