Panasonic SMD 8W 100V Resistor ERA-6ARW103V

Description
Thin Film Chip Resistor 0805 10kΩ 0.05% 1/8W 100V SMD Product overview: ERA-6ARW103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARW103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Chip Resistor 0805 10kΩ 0.05% 1/8W 100V SMD Product overview: ERA-6ARW103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARW103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 100V Resistor - 52-ERA-6ARW103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 100V Resistor
52-ERA-6ARW103V
SMD 8W 100V Resistor 52-ERA-6ARW103V
Thin Film Chip Resistor 0805 10kΩ 0.05% 1/8W 100V SMD Product overview: ERA-6ARW103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARW103V can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0805 10kΩ 0.05% 1/8W 100V SMD Product overview: ERA-6ARW103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARW103V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6ARW103V
870800-ERA-6ARW103V
Chip Resistor - Surface Mount - ERA-6ARW103V 870800-ERA-6ARW103V
Manufacturer: Panasonic Win Source Part Number: 870800-ERA-6ARW103V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P10KBSTR, P75KBGTR, P10KBSDKR, P75KBGDKR, P75KBGDKR-ND, P10KBSCT, P75KBGCT, ERA-6ARW103P, P75KBGTR-ND, ERA6ARW103V, P75KBGCT-ND

Manufacturer: Panasonic
Win Source Part Number: 870800-ERA-6ARW103V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P10KBSTR, P75KBGTR, P10KBSDKR, P75KBGDKR, P75KBGDKR-ND, P10KBSCT, P75KBGCT, ERA-6ARW103P, P75KBGTR-ND, ERA6ARW103V, P75KBGCT-ND

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6ARW103V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6ARW103V
Resistors - Chip Resistor - Surface Mount ERA-6ARW103V
RES SMD 10K OHM 0.05% 1/8W 0805

RES SMD 10K OHM 0.05% 1/8W 0805

Supplier's Site
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0872 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0872
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0872
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 96W0379 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
96W0379
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 96W0379
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-6ARW103V 870800-ERA-6ARW103V ERA-6ARW103V 50W0872
Product Name SMD 8W 100V Resistor Chip Resistor - Surface Mount - ERA-6ARW103V Resistors - Chip Resistor - Surface Mount 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details