RES 1K OHM 0.05% 1/8W 0805
RES, 1K, 0.05%, 0.125W, METAL FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERA-6ARW102V | 50W0871 | 57AK0912 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K, 0.05%, 0.125W, Metal Film, 0805; Resistance Panasonic | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) |
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | |
| Power Rating | 0.1250 watts | 0.1250 watts |