The Res, 91K, 0.1%, 0.125W, Metal Film, 0805 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.125W at 85°C. This resistor features a resistance tolerance of ±0.1% and a low temperature coefficient of resistance (TCR) of ±10 ppm/°C, ensuring high accuracy and minimal drift over temperature variations. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant, indicating it meets environmental regulations. The packaging options include pressed and punched carrier taping, facilitating easy integration into automated assembly processes.
RES, 91K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 50W0870 | 57AK0911 |
| Product Name | Res, 91K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 91000 ohms |