Panasonic RES 75K OHM 0.1% 1/8W 0805 ERA-6ARB753V

Description
RES 75K OHM 0.1% 1/8W 0805
Datasheet
Description
RES 75K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 0.1% 1/8W 0805 - 590-ERA-6ARB753V - Utmel Electronic Limited
Hong Kong, China
RES 75K OHM 0.1% 1/8W 0805
590-ERA-6ARB753V
RES 75K OHM 0.1% 1/8W 0805 590-ERA-6ARB753V
RES 75K OHM 0.1% 1/8W 0805

RES 75K OHM 0.1% 1/8W 0805

Supplier's Site
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0866 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0866
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0866
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-6ARB753V 50W0866
Product Name RES 75K OHM 0.1% 1/8W 0805 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805
Resistance Range 75000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details