The Panasonic 68K ohm metal film chip resistor (part number 50W0864) is designed for high reliability applications, featuring a resistance tolerance of ±0.1% and a power rating of 0.125W. It operates effectively within a temperature range of -55°C to +155°C, making it suitable for environments with varying thermal conditions. The resistor is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications. It is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The 0805 package size (2012 metric) allows for easy integration into compact circuit designs. This resistor is characterized by low current noise and excellent linearity, making it a suitable choice for precision applications.
RES, 68K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 50W0864 | 57AK0907 |
| Product Name | Res, 68K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 68000 ohms |