Panasonic Resistor ERA-6ARB562V

Description
THIN FILM RESISTORS, 5.6KOHM, .128W (1/8W), 0.1%, 10PPM, AEC-Q200, SMD 0805 (2012). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
THIN FILM RESISTORS, 5.6KOHM, .128W (1/8W), 0.1%, 10PPM, AEC-Q200, SMD 0805 (2012). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 203055358 - Radwell International
Willingboro, NJ, United States
Resistor
203055358
Resistor 203055358
THIN FILM RESISTORS, 5.6KOHM, .128W (1/8W), 0.1%, 10PPM, AEC-Q200, SMD 0805 (2012). FREE 2 YEAR RADWELL WARRANTY

THIN FILM RESISTORS, 5.6KOHM, .128W (1/8W), 0.1%, 10PPM, AEC-Q200, SMD 0805 (2012). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 5K6, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0859
Res, 5K6, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0859
RES, 5K6, 0.1%, 0.125W, METAL FILM, 0805; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 5K6, 0.1%, 0.125W, METAL FILM, 0805; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0904 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0904
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0904
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 203055358 50W0859 57AK0904
Product Name Resistor Res, 5K6, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Resistance Range 5600 ohms 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details