Panasonic Res, 5K1, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic ERA-6ARB512V

Description
RES, 5K1, 0.1%, 0.125W, METAL FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 5K1, 0.1%, 0.125W, METAL FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0857
Res, 5K1, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0857
RES, 5K1, 0.1%, 0.125W, METAL FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 5K1, 0.1%, 0.125W, METAL FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W0857
Product Name Res, 5K1, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details