Panasonic Res, 49K9, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6ARB4992V

Description
RES, 49K9, 0.1%, 0.125W, METAL FILM/0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 49K9, 0.1%, 0.125W, METAL FILM/0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 84X3059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
84X3059
Res, 49K9, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 84X3059
RES, 49K9, 0.1%, 0.125W, METAL FILM/0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 49K9, 0.1%, 0.125W, METAL FILM/0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X3059
Product Name Res, 49K9, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers