Panasonic Res, 4K7, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic ERA-6ARB472V

Description
RES, 4K7, 0.1%, 0.125W, METAL FILM, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.1%, 0.125W, METAL FILM, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0855
Res, 4K7, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0855
RES, 4K7, 0.1%, 0.125W, METAL FILM, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.125W, METAL FILM, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0898 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0898
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0898
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Res Thin Film 0805 4.7K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Automotive Punched T/R - 590-ERA-6ARB472V - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0805 4.7K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Automotive Punched T/R
590-ERA-6ARB472V
Res Thin Film 0805 4.7K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Automotive Punched T/R 590-ERA-6ARB472V
Res Thin Film 0805 4.7K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Automotive Punched T/R

Res Thin Film 0805 4.7K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Automotive Punched T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 50W0855 57AK0898 590-ERA-6ARB472V
Product Name Res, 4K7, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic Res Thin Film 0805 4.7K Ohm 0.1% 0.125W(1/8W) ±10ppm/C Molded SMD Automotive Punched T/R
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details