Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 45.3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6ARB4532V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 45.3 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 45.3 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 45.3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 84X3052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 45.3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
84X3052
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 45.3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 84X3052
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 45.3 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 45.3 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X3052
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 45.3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567493P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers