Panasonic Res, 3K9, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic ERA-6ARB392V

Description
RES, 3K9, 0.1%, 0.125W, METAL FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.1%, 0.125W, METAL FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0851
Res, 3K9, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0851
RES, 3K9, 0.1%, 0.125W, METAL FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.125W, METAL FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W0851
Product Name Res, 3K9, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers